Manufacturer: Molex, LLC
Win Source Part Number: 927165-0476650001
Series: 47665
Operating Temperature Range: -30°C ~ 85°C
Features: USB - micro B - Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Package: Reel - TR
Mounting: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Family Name: 047665
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 0476-65-0001, 047665-0001, 47665-0001, 476650001
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 927165-0476650001 |
| Product Name | USB, DVI, HDMI Connectors - 0476650001 |
| Connector Type | USB |