TE Connectivity USB Connectors 1734035-2

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001202 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001202 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734035-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734035-2
USB Connectors 1734035-2
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001202 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001202
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB Connectors - 7187233 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187233
USB Connectors 7187233
TE Connectivity 1734035-2 USB Connector

TE Connectivity 1734035-2 USB Connector

Supplier's Site
USB Connectors - 7187233P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187233P
USB Connectors 7187233P
TE Connectivity 1734035-2 USB Connector

TE Connectivity 1734035-2 USB Connector

Supplier's Site
USB Connectors - 1642474 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1642474
USB Connectors 1642474
TE Connectivity 1734035-2 USB Connector

TE Connectivity 1734035-2 USB Connector

Supplier's Site
I/O Connectors - 1734035-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734035-2
I/O Connectors 1734035-2
MINI USB, TYPE B, R/A, SMT

MINI USB, TYPE B, R/A, SMT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734035-2
I/O Connectors 1734035-2
MINI USB RECEPTACLES

MINI USB RECEPTACLES

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734035-2
I/O Connectors 1734035-2
I/O Connectors

I/O Connectors

Buy Now
Connectors Audio & Video, HDMI, Displayport, DVI - 1734035-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
1734035-2
Connectors Audio & Video, HDMI, Displayport, DVI 1734035-2
CUT TAPE - MINI USB,R/A,S MT,B TYPE,PBFREE

CUT TAPE - MINI USB,R/A,S MT,B TYPE,PBFREE

Buy Now
USB, DVI, HDMI Connector Assemblies - A31727CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A31727CT-ND
USB, DVI, HDMI Connector Assemblies A31727CT-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A31727DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A31727DKR-ND
USB, DVI, HDMI Connector Assemblies A31727DKR-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A31727TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A31727TR-ND
USB, DVI, HDMI Connector Assemblies A31727TR-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connectors - 1734035-2 - 846605-1734035-2 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1734035-2
846605-1734035-2
USB, DVI, HDMI Connectors - 1734035-2 846605-1734035-2
Manufacturer: TE Connectivity Win Source Part Number: 846605-1734035-2 Features: Connector Position Package: Reel - TR Family Name: 1734035 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A31727CT, -1734035-2-LSI, -1734035-2-SI, 2266-1734035-2TR, A31727DKR, 17340352, A31727TR, -1734035-2-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 846605-1734035-2
Features: Connector Position
Package: Reel - TR
Family Name: 1734035
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A31727CT, -1734035-2-LSI, -1734035-2-SI, 2266-1734035-2TR, A31727DKR, 17340352, A31727TR, -1734035-2-CSI

Buy Now
Singapore, Singapore
SMD 1A Electronic Connector
312-1734035-2
SMD 1A Electronic Connector 312-1734035-2
USB 2.0 Type B Receptacle, 5 Pos, 1A, Gold, RA SMD Product overview: 1734035-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734035-2 can be used for catalog matching and distributor lookup.

USB 2.0 Type B Receptacle, 5 Pos, 1A, Gold, RA SMD Product overview: 1734035-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734035-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
1734035-2
Connectors >> USB Connectors 1734035-2
USB 2.0 1 Surface Mount,Right Angle 5P Female -40°C~+85°C Mini-B SMD USB Connectors ROHS

USB 2.0 1 Surface Mount,Right Angle 5P Female -40°C~+85°C Mini-B SMD USB Connectors ROHS

Supplier's Site Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity - 16M3869 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity
16M3869
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity 16M3869
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity - 82T9814 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity
82T9814
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity 82T9814
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity - 78X5567 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity
78X5567
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity 78X5567
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 1734035-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734035-2
USB, DVI, HDMI Connector Assemblies 1734035-2
CONN RCPT USB2.0 MINI B SMD R/A

CONN RCPT USB2.0 MINI B SMD R/A

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734035-2
USB Connectors 1734035-2
USB Connectors M-USB 1X1 B/REC R/A SMT

USB Connectors M-USB 1X1 B/REC R/A SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734035-2 7187233 7187233P 1734035-2 1734035-2 A31727CT-ND 846605-1734035-2 312-1734035-2 1734035-2 16M3869 1734035-2 1734035-2
Product Name USB Connectors USB Connectors USB Connectors I/O Connectors Connectors Audio & Video, HDMI, Displayport, DVI USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 1734035-2 SMD 1A Electronic Connector Connectors >> USB Connectors Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB; Wire to Board Connector USB B USB USB - mini B USB USB USB USB
Termination Surface Mount Solder SMD/SMT Solder Solder Pad
Mounting Board Mount Surface mount Surface Mount, Right Angle Surface Mount,Right Angle Surface Mount Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB USB
Unlock Full Specs
to access all available technical data