Molex Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies 476591002

Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies Series: 47659 Package: Tape & Reel (TR) Product Status: Obsolete Connector Type: HDMI Gender: Receptacle Mounting Type: Surface Mount, Through Hole Mounting Feature: Vertical Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies Series: 47659 Package: Tape & Reel (TR) Product Status: Obsolete Connector Type: HDMI Gender: Receptacle Mounting Type: Surface Mount, Through Hole Mounting Feature: Vertical Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies Series: 47659 Package: Tape & Reel (TR) Product Status: Obsolete Connector Type: HDMI Gender: Receptacle Mounting Type: Surface Mount, Through Hole Mounting Feature: Vertical Termination: Solder

Manufacturer: Molex
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies
Series: 47659
Package: Tape & Reel (TR)
Product Status: Obsolete
Connector Type: HDMI
Gender: Receptacle
Mounting Type: Surface Mount, Through Hole
Mounting Feature: Vertical
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors-USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details