Molex Connectors Audio & Video, HDMI, Displayport, DVI 47659-1100

Description
Connectors Audio & Video, HDMI, Displayport, DVI
Request a Quote Datasheet
Description
Connectors Audio & Video, HDMI, Displayport, DVI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, HDMI, Displayport, DVI - 47659-1100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
47659-1100
Connectors Audio & Video, HDMI, Displayport, DVI 47659-1100
Connectors Audio & Video, HDMI, Displayport, DVI

Connectors Audio & Video, HDMI, Displayport, DVI

Buy Now
HDMI, Displayport & DVI Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
HDMI, Displayport & DVI Connectors
HDMI, Displayport & DVI Connectors
Manufacturer: Molex Category: HDMI, Displayport & DVI Connectors Gender: Female Number of Positions: 19 Position Termination Style: SMD/SMT Mounting Style: PCB Mount Packaging: Reel Voltage Rating: 40 VDC Operating Temperature (Max): + 85 C Operating Temperature (Min): - 20 C

Manufacturer: Molex
Category: HDMI, Displayport & DVI Connectors
Gender: Female
Number of Positions: 19 Position
Termination Style: SMD/SMT
Mounting Style: PCB Mount
Packaging: Reel
Voltage Rating: 40 VDC
Operating Temperature (Max): + 85 C
Operating Temperature (Min): - 20 C

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
377-47659-1100
SMD Electronic Connector 377-47659-1100
Telecom and Datacom Connector, 19 Contact(s), Female, Straight, Surface Mount Terminal, Product overview: 47659-1100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47659-1100 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 19 Contact(s), Female, Straight, Surface Mount Terminal, Product overview: 47659-1100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47659-1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex - 54AH2137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex
54AH2137
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex 54AH2137
CONNECTOR, HDMI, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Product Range:47659 Series RoHS Compliant: Yes

CONNECTOR, HDMI, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Product Range:47659 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hdmi Connector, Rcpt, 19Pos, Smt Rohs Compliant Molex - 76AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt Rohs Compliant Molex
76AH6646
Hdmi Connector, Rcpt, 19Pos, Smt Rohs Compliant Molex 76AH6646
HDMI CONNECTOR, RCPT, 19POS, SMT ROHS COMPLIANT: YES

HDMI CONNECTOR, RCPT, 19POS, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47659-1100 377-47659-1100 54AH2137 76AH6646
Product Name Connectors Audio & Video, HDMI, Displayport, DVI HDMI, Displayport & DVI Connectors SMD Electronic Connector Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex Hdmi Connector, Rcpt, 19Pos, Smt Rohs Compliant Molex
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers