Conn HDMI RCP 19 POS 0.5mm Solder ST SMD 19 Terminal 1 Port HDMI Tray Product overview: 476323000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-476323000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1285031-476323000
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: 47632
Features: Board Guide, Pick and Place
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 19
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 720
Voltage - Rated: 40VDC
Mounting Feature: Vertical
Insulation Color: Black
Mounting Type: Surface Mount, Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 0476323000,WM12721,4
Base Product Number: 047632
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 347-476323000 | 1285031-476323000 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors |
| Connector Type | USB |