Molex Memory Connectors - Accessories - 47579-0001 47579-0001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038785-47579-0001 Number of Positions: 8 Pitch: 1.1 mm Connector Type: Connector Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 8 Length: 11.4 mm Housing Material: Polymer Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Nickel Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 7334L2620F01LF; 105048-1001047579000 1; 475790001; Country of Origin: HK Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038785-47579-0001 Number of Positions: 8 Pitch: 1.1 mm Connector Type: Connector Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 8 Length: 11.4 mm Housing Material: Polymer Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Nickel Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 7334L2620F01LF; 105048-1001047579000 1; 475790001; Country of Origin: HK Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 47579-0001 - 1038785-47579-0001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 47579-0001
1038785-47579-0001
Memory Connectors - Accessories - 47579-0001 1038785-47579-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038785-47579-0001 Number of Positions: 8 Pitch: 1.1 mm Connector Type: Connector Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 8 Length: 11.4 mm Housing Material: Polymer Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Nickel Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 7334L2620F01LF; 105048-1001047579000 1; 475790001; Country of Origin: HK Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038785-47579-0001
Number of Positions: 8
Pitch: 1.1 mm
Connector Type: Connector
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 8
Length: 11.4 mm
Housing Material: Polymer
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Plating: Nickel
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 7334L2620F01LF; 105048-10010475790001; 475790001;
Country of Origin: HK
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.45 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
2.45Mmh Micro Sd Header For Cci Molex - 44W7591 - Newark, An Avnet Company
Chicago, IL, United States
2.45Mmh Micro Sd Header For Cci Molex
44W7591
2.45Mmh Micro Sd Header For Cci Molex 44W7591
2.45mmH Micro SD header for CCI

2.45mmH Micro SD header for CCI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1038785-47579-0001 44W7591
Product Name Memory Connectors - Accessories - 47579-0001 2.45Mmh Micro Sd Header For Cci Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
MicroSpace™ 1.27mm - 10142348-013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Voltage Rating 48 volts
Current Rating 4.0 amps
View Details
3 suppliers