Manufacturer: Molex, LLC
Win Source Part Number: 052774-474680001
Packaging: Reel - TR
Number of Positions: 6
Features: Card Guides
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 29.5μin (0.75μm)
Height Above Board: 0.065" (1.65mm)
Mounting: Surface Mount, Right Angle
Card Type: SIM Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 052774-474680001 |
| Product Name | Memory Connectors - PC Card Sockets - 474680001 |
| Connector Type | PC Card Connector |