Molex Connectors, Interconnects -Memory Connectors -PC Card Sockets 473092651

Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors -PC Card Sockets Series: 47309 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Secure Digital - microSD™ Number of Positions: 9 (8 + 1) Height Above Board: 0.104" (2.65mm) Mounting Feature: Normal, Standard - Top Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors -PC Card Sockets Series: 47309 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Secure Digital - microSD™ Number of Positions: 9 (8 + 1) Height Above Board: 0.104" (2.65mm) Mounting Feature: Normal, Standard - Top Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Memory Connectors -PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Memory Connectors -PC Card Sockets
Connectors, Interconnects -Memory Connectors -PC Card Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors -PC Card Sockets Series: 47309 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Secure Digital - microSD™ Number of Positions: 9 (8 + 1) Height Above Board: 0.104" (2.65mm) Mounting Feature: Normal, Standard - Top Contact Finish: Gold

Manufacturer: Molex
Category: Connectors, Interconnects -Memory Connectors -PC Card Sockets
Series: 47309
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: Secure Digital - microSD™
Number of Positions: 9 (8 + 1)
Height Above Board: 0.104" (2.65mm)
Mounting Feature: Normal, Standard - Top
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Memory Connectors -PC Card Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .048 -.064
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok - G125-2241296F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers