Molex Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies 472720001

Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Series: 47272 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: DisplayPort Number of Contacts: 20 Shell/Shielding Material: Steel, Stainless Material Flammability Rating: UL94 V-0 Voltage - Rated: 40VAC
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Series: 47272 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: DisplayPort Number of Contacts: 20 Shell/Shielding Material: Steel, Stainless Material Flammability Rating: UL94 V-0 Voltage - Rated: 40VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Series: 47272 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: DisplayPort Number of Contacts: 20 Shell/Shielding Material: Steel, Stainless Material Flammability Rating: UL94 V-0 Voltage - Rated: 40VAC

Manufacturer: Molex
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Series: 47272
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: DisplayPort
Number of Contacts: 20
Shell/Shielding Material: Steel, Stainless
Material Flammability Rating: UL94 V-0
Voltage - Rated: 40VAC

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> D-Sub/DVI/HDMI Connectors
472720001
Connectors >> D-Sub/DVI/HDMI Connectors 472720001
20P Female DisplayPort Surface Mount,Right Angle SMD D-Sub/DVI/HDMI Connectors ROHS

20P Female DisplayPort Surface Mount,Right Angle SMD D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 0472720001 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
0472720001
USB, DVI, HDMI Connector Assemblies 0472720001
CONN RCPT DISPLAYPORT 20P SMD RA

CONN RCPT DISPLAYPORT 20P SMD RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 472720001 0472720001
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Connectors >> D-Sub/DVI/HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB D-Sub Connector
Voltage Rating 40 volts 40 volts
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2498754-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
USB2.0 Type A Cable Plug Kit - 925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type USB
Gender Male / Plug
Mounting Cable
View Details
5 suppliers