Molex Electronic Connector 47151-1071

Description
Telecom and Datacom Connector, Product overview: 47151-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47151-1071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom and Datacom Connector, Product overview: 47151-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47151-1071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
377-47151-1071
Electronic Connector 377-47151-1071
Telecom and Datacom Connector, Product overview: 47151-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47151-1071 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: 47151-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47151-1071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1020387-47151-1071 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1020387-47151-1071
Connectors, Interconnects - USB, DVI, HDMI Connectors 1020387-47151-1071
Win Source Part Number: 1020387-47151-1071 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-47151-1071TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1020387-47151-1071
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-47151-1071TR
RoHS Status: RoHS non-compliant

Buy Now
Connectors Miscellaneous - 47151-1071 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
47151-1071
Connectors Miscellaneous 47151-1071
1.0 HDMI R/A HEADER ASSY.

1.0 HDMI R/A HEADER ASSY.

Buy Now
Hdmi Connector, Rcpt, R/a, 19Pos; No. Of Contacts Molex - 02AH7354 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, R/a, 19Pos; No. Of Contacts Molex
02AH7354
Hdmi Connector, Rcpt, R/a, 19Pos; No. Of Contacts Molex 02AH7354
HDMI CONNECTOR, RCPT, R/A, 19POS; NO. OF CONTACTS:19CONTACTS; GENDER:RECEPTACLE; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METALLISED PLASTIC BODY; PRODUCT RANGE:47151 SERIES; ROHS COMPLIANT: YES

HDMI CONNECTOR, RCPT, R/A, 19POS; NO. OF CONTACTS:19CONTACTS; GENDER:RECEPTACLE; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METALLISED PLASTIC BODY; PRODUCT RANGE:47151 SERIES; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hdmi Connector, Rcpt, R/a, 19Pos Rohs Compliant Molex - 03AH4086 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, R/a, 19Pos Rohs Compliant Molex
03AH4086
Hdmi Connector, Rcpt, R/a, 19Pos Rohs Compliant Molex 03AH4086
HDMI CONNECTOR, RCPT, R/A, 19POS ROHS COMPLIANT: YES

HDMI CONNECTOR, RCPT, R/A, 19POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-47151-1071 1020387-47151-1071 47151-1071 02AH7354 03AH4086
Product Name Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors Connectors Miscellaneous Hdmi Connector, Rcpt, R/a, 19Pos; No. Of Contacts Molex Hdmi Connector, Rcpt, R/a, 19Pos Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details