Molex 40V Electronic Connector 47151-0002

Description
19 Pos Right Angle Telecom Connector, 40V DC, Gold Plated Product overview: 47151-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
19 Pos Right Angle Telecom Connector, 40V DC, Gold Plated Product overview: 47151-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V Electronic Connector
347-47151-0002
40V Electronic Connector 347-47151-0002
19 Pos Right Angle Telecom Connector, 40V DC, Gold Plated Product overview: 47151-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-0002 can be used for catalog matching and distributor lookup.

19 Pos Right Angle Telecom Connector, 40V DC, Gold Plated Product overview: 47151-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-0002 can be used for catalog matching and distributor lookup.

Supplier's Site
USB, DVI, HDMI Connectors - 47151-0002 - 758973-47151-0002 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 47151-0002
758973-47151-0002
USB, DVI, HDMI Connectors - 47151-0002 758973-47151-0002
Manufacturer: Molex, LLC Win Source Part Number: 758973-47151-0002 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 758973-47151-0002
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Hdmi, Rcpt, 19Pos; No. Of Contacts Molex - 20M7438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Rcpt, 19Pos; No. Of Contacts Molex
20M7438
Connector, Hdmi, Rcpt, 19Pos; No. Of Contacts Molex 20M7438
CONNECTOR, HDMI, RCPT, 19POS; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Colour:Black; Connector Type:HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, RCPT, 19POS; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Colour:Black; Connector Type:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 347-47151-0002 758973-47151-0002 47151-0002 20M7438
Product Name 40V Electronic Connector USB, DVI, HDMI Connectors - 47151-0002 Connector, Hdmi, Rcpt, 19Pos; No. Of Contacts Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221T50F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 50
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers