PLUG HOUSING, 4POS, NYLON 6.6, BLACK; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 07AH5181 |
| Product Name | Plug Housing, 4Pos, Nylon 6.6, Black; Product Range Molex |