Molex Conn Housing, Plug, 12Pos, 4.2Mm, Red; Product Range Molex 46993-1220

Description
CONN HOUSING, PLUG, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 12Pos, 4.2Mm, Red; Product Range Molex - 21AJ9771 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 12Pos, 4.2Mm, Red; Product Range Molex
21AJ9771
Conn Housing, Plug, 12Pos, 4.2Mm, Red; Product Range Molex 21AJ9771
CONN HOUSING, PLUG, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, PLUG, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9771
Product Name Conn Housing, Plug, 12Pos, 4.2Mm, Red; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details