CONNECTOR HOUSING, PLUG, 2POS; PRODUCT RANGE:MINI-FIT JR. 46993 SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 37AC1233 |
| Product Name | Connector Housing, Plug, 2Pos; Product Range Molex |