Molex Connectors, Interconnects-Rectangular Connectors- Rectangular Connector Housings 469920810

Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors- Rectangular Connector Housings Series: Mini-Fit Jr 46992 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Pitch: 0.165" (4.20mm) Row Spacing: 0.165" (4.20mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors- Rectangular Connector Housings Series: Mini-Fit Jr 46992 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Pitch: 0.165" (4.20mm) Row Spacing: 0.165" (4.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects-Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors- Rectangular Connector Housings Series: Mini-Fit Jr 46992 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Pitch: 0.165" (4.20mm) Row Spacing: 0.165" (4.20mm)

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors- Rectangular Connector Housings
Series: Mini-Fit Jr 46992
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Pitch: 0.165" (4.20mm)
Row Spacing: 0.165" (4.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects-Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details