Molex Conn Housing, Rcpt, 6Pos, 4.2Mm, Red; Product Range Molex 46992-0620

Description
CONN HOUSING, RCPT, 6POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 6POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 6Pos, 4.2Mm, Red; Product Range Molex - 21AJ9744 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 6Pos, 4.2Mm, Red; Product Range Molex
21AJ9744
Conn Housing, Rcpt, 6Pos, 4.2Mm, Red; Product Range Molex 21AJ9744
CONN HOUSING, RCPT, 6POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 6POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9744
Product Name Conn Housing, Rcpt, 6Pos, 4.2Mm, Red; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details