Molex Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex 46556-4245

Description
CONN, STACKING, HEADER, 160POS, 4ROWS; Product Range:SEARAY Slim 46556 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 160POS, 4ROWS; Product Range:SEARAY Slim 46556 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex - 32AH8550 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex
32AH8550
Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex 32AH8550
CONN, STACKING, HEADER, 160POS, 4ROWS; Product Range:SEARAY Slim 46556 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 160POS, 4ROWS; Product Range:SEARAY Slim 46556 Series; No. of Contacts:160Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex - 39AH6250 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex
39AH6250
Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex 39AH6250
CONN, STACKING, HEADER, 160POS, 4ROWS; Product Range:SEARAY Slim 46556 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 160POS, 4ROWS; Product Range:SEARAY Slim 46556 Series; No. of Contacts:160Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32AH8550
Product Name Conn, Stacking, Header, 160Pos, 4Rows; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Headers & Wire Housings - G125-FV15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details