Molex Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex 46556-4145

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex - 92P7471 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex
92P7471
Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex 92P7471
CONNECTOR, STACKING, HDR, 160POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 160POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46556-4145 92P7471
Product Name Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details