Molex Connector, Stacking, Header, 40Pos, 4Row; Product Range Molex 46556-1745

Description
CONNECTOR, STACKING, HEADER, 40POS, 4ROW; Product Range:SEARAY Slim 46556 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 40POS, 4ROW; Product Range:SEARAY Slim 46556 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 40Pos, 4Row; Product Range Molex - 92P7466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 4Row; Product Range Molex
92P7466
Connector, Stacking, Header, 40Pos, 4Row; Product Range Molex 92P7466
CONNECTOR, STACKING, HEADER, 40POS, 4ROW; Product Range:SEARAY Slim 46556 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 4ROW; Product Range:SEARAY Slim 46556 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:4Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92P7466
Product Name Connector, Stacking, Header, 40Pos, 4Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
PCB Headers & Receptacles - 103321-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details