Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 462071008

Description
Win Source Part Number: 1380835-0462071008 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit Jr 46207 Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 4,080 pcs Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.144" (3.66mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 046207 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380835-0462071008 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit Jr 46207 Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 4,080 pcs Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.144" (3.66mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 046207 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380835-0462071008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380835-0462071008
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380835-0462071008
Win Source Part Number: 1380835-0462071008 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit Jr 46207 Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 4,080 pcs Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.144" (3.66mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 046207 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380835-0462071008
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Mini-Fit Jr 46207
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 4,080 pcs
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.144" (3.66mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 046207
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380835-0462071008
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10151094-1351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details