Molex Connector, Rcpt, 32Pos, 2Rows; Connector Systems Molex 46114-8241

Description
CONNECTOR, RCPT, 32POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46114 Series; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 32POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46114 Series; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 32Pos, 2Rows; Connector Systems Molex - 56R0407 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 32Pos, 2Rows; Connector Systems Molex
56R0407
Connector, Rcpt, 32Pos, 2Rows; Connector Systems Molex 56R0407
CONNECTOR, RCPT, 32POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46114 Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 32POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46114 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56R0407
Product Name Connector, Rcpt, 32Pos, 2Rows; Connector Systems Molex
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details