Conn LPH RCP 40 POS 2.54mm Press Fit ST Thru-Hole 40 Terminal 1 Port EXTreme LPHPower™ Tray Product overview: 461130401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-461130401 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 760222-461130401
Series: EXTreme LPHPower 46113
Packaging: Tray
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: LPHPower
Material Flammability Rating: UL94 V-0
Family Name: 46113
Categories: Connectors, Interconnects
Introduction Date: June 19, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 407-461130401 | 760222-461130401 |
| Product Name | Electronic Connector | Backplane Connectors - 461130401 |
| Termination | Press-Fit |