Molex Stacking Connector, Receptacle, 320 Position, 1.27Mm; Mezzanine Connector Type Molex 45971-4385

Description
STACKING CONNECTOR, RECEPTACLE, 320 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RECEPTACLE, 320 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle, 320 Position, 1.27Mm; Mezzanine Connector Type Molex - 92P7461 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 320 Position, 1.27Mm; Mezzanine Connector Type Molex
92P7461
Stacking Connector, Receptacle, 320 Position, 1.27Mm; Mezzanine Connector Type Molex 92P7461
STACKING CONNECTOR, RECEPTACLE, 320 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 320 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P7461
Product Name Stacking Connector, Receptacle, 320 Position, 1.27Mm; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers