Molex Conn, Stacking, Header, 143Pos, 11Rows; Product Range Molex 45830-2211

Description
CONN, STACKING, HEADER, 143POS, 11ROWS; Product Range:HD Mezz 45830 Series; No. of Contacts:143Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:11Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 143POS, 11ROWS; Product Range:HD Mezz 45830 Series; No. of Contacts:143Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:11Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 143Pos, 11Rows; Product Range Molex - 33AH5561 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 143Pos, 11Rows; Product Range Molex
33AH5561
Conn, Stacking, Header, 143Pos, 11Rows; Product Range Molex 33AH5561
CONN, STACKING, HEADER, 143POS, 11ROWS; Product Range:HD Mezz 45830 Series; No. of Contacts:143Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:11Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, HEADER, 143POS, 11ROWS; Product Range:HD Mezz 45830 Series; No. of Contacts:143Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:11Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AH5561
Product Name Conn, Stacking, Header, 143Pos, 11Rows; Product Range Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions - 88K1492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-MH15005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details