Molex Wtb Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 45732-0001

Description
WTB CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 45732 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 45732 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 54AH8059 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
54AH8059
Wtb Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 54AH8059
WTB CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 45732 Series; Gender:Header RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 45732 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54AH8059
Product Name Wtb Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8945 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
25+25 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224509600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details