Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206706-45627-0002
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Gender: Male
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Height: 2.15 mm
Contact Gender: Male
Plating: Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0456270002; 456270002;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 2.4 mm
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 24 AWG
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 24 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206706-45627-0002 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 45627-0002 |