Molex MEGA-FIT 8 CIRCUIT 150MM DUAL ROW 45136-0801

Description
MEGA-FIT 8 CIRCUIT 150MM DUAL ROW
Request a Quote Datasheet
Description
MEGA-FIT 8 CIRCUIT 150MM DUAL ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 8 CIRCUIT 150MM DUAL ROW - 45136-0801 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 8 CIRCUIT 150MM DUAL ROW
45136-0801
MEGA-FIT 8 CIRCUIT 150MM DUAL ROW 45136-0801
MEGA-FIT 8 CIRCUIT 150MM DUAL ROW

MEGA-FIT 8 CIRCUIT 150MM DUAL ROW

Buy Now
Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 51AC7491 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
51AC7491
Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 51AC7491
CABLE ASSY, 8POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-0801 51AC7491
Product Name MEGA-FIT 8 CIRCUIT 150MM DUAL ROW Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details