Molex Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 45134-0201

Description
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 33AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
33AC9705
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 33AC9705
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9705
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-5-Q7-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q948-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C7
View Details
2 suppliers