Molex Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 45133-0601

Description
CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 33AC9699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
33AC9699
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 33AC9699
CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9699
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1474653-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers