Molex Wire to Board Cables 45132-0601

Description
Molex 45132-0601 Wire to Board Cable
Request a Quote
Description
Molex 45132-0601 Wire to Board Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1348072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348072
Wire to Board Cables 1348072
Molex 45132-0601 Wire to Board Cable

Molex 45132-0601 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1348102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348102
Wire to Board Cables 1348102
Molex 45132-0601 Wire to Board Cable

Molex 45132-0601 Wire to Board Cable

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector Pitch Molex - 11AC9691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector Pitch Molex
11AC9691
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector Pitch Molex 11AC9691
CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Micro-Fit3.0 TPA OTS 45132 Series; Wire Gauge:20AWG; Jacket Color:Multi-colored RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Micro-Fit3.0 TPA OTS 45132 Series; Wire Gauge:20AWG; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 85AJ8019 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
85AJ8019
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 85AJ8019
CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1348072 11AC9691 85AJ8019
Product Name Wire to Board Cables Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector Pitch Molex Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details