Cable Assembly UL 1061 0.3m 20AWG Power to Power 6 to 6 POS F-F Crimp-Crimp Nano-Fit Bag Product overview: 451300603 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-451300603 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 766892-451300603
Series: Nano-Fit 45130
Number of Positions: 6
Color: Black, Individual (Round)
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Length: 0.984' (300.00mm, 11.81")
Shielding: Unshielded
Cable Termination: Crimp
Pitch - Connector: 0.098" (2.50mm)
Family Name: 45130
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 450-451300603 | 766892-451300603 |
| Product Name | Cable Assembly | Rectangular Cable Assemblies - 451300603 |
| Connector Type | Power |