Molex NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY 45130-0203

Description
NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY
Request a Quote
Description
NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY - 45130-0203 - Heilind Electronics, Inc.
Wilmington, MA, United States
NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY
45130-0203
NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY 45130-0203
NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY

NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AC1503 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AC1503
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AC1503
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45130-0203 13AC1503
Product Name NANO-FIT 2 CIRCUIT 300M CABLE ASSEMBLY Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details