Molex MICROLOCK PLUS CABLE BLACK 5-CKT 150MM 45111-0502

Description
MICROLOCK PLUS CABLE BLACK 5-CKT 150MM
Request a Quote Datasheet
Description
MICROLOCK PLUS CABLE BLACK 5-CKT 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 5-CKT 150MM - 45111-0502 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 5-CKT 150MM
45111-0502
MICROLOCK PLUS CABLE BLACK 5-CKT 150MM 45111-0502
MICROLOCK PLUS CABLE BLACK 5-CKT 150MM

MICROLOCK PLUS CABLE BLACK 5-CKT 150MM

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 45AC9445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
45AC9445
Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 45AC9445
CABLE ASSY, 5POS, RCPT-RCPT, 5.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:26AWGRoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 5.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:26AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45111-0502 45AC9445
Product Name MICROLOCK PLUS CABLE BLACK 5-CKT 150MM Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details