Molex MICROLOCK PLUS CABLE BLACK 3 CKT 50MM 45111-0300

Description
MICROLOCK PLUS CABLE BLACK 3 CKT 50MM
Request a Quote Datasheet
Description
MICROLOCK PLUS CABLE BLACK 3 CKT 50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 3 CKT 50MM - 45111-0300 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 3 CKT 50MM
45111-0300
MICROLOCK PLUS CABLE BLACK 3 CKT 50MM 45111-0300
MICROLOCK PLUS CABLE BLACK 3 CKT 50MM

MICROLOCK PLUS CABLE BLACK 3 CKT 50MM

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 45AC9431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
45AC9431
Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 45AC9431
CABLE ASSY, 3POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45111-0300 45AC9431
Product Name MICROLOCK PLUS CABLE BLACK 3 CKT 50MM Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details