Molex MICROLOCK PLUS CABLE BLACK 2 CKT 50MM 45111-0200

Description
MICROLOCK PLUS CABLE BLACK 2 CKT 50MM
Request a Quote Datasheet
Description
MICROLOCK PLUS CABLE BLACK 2 CKT 50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 2 CKT 50MM - 45111-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 2 CKT 50MM
45111-0200
MICROLOCK PLUS CABLE BLACK 2 CKT 50MM 45111-0200
MICROLOCK PLUS CABLE BLACK 2 CKT 50MM

MICROLOCK PLUS CABLE BLACK 2 CKT 50MM

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 45AC9425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
45AC9425
Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 45AC9425
CABLE ASSY, 2POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45111-0200 45AC9425
Product Name MICROLOCK PLUS CABLE BLACK 2 CKT 50MM Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details