Manufacturer: Molex
Win Source Part Number: 1332998-0447691601
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 16
Features: Blind Mating, Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 250VAC
Mated Stacking Heights: 16.86mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 044769-1601,WM1959-N
Base Product Number: 044769
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 665804 | 1332998-0447691601 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight | |
| Connector Type | Rectangular Connectors, Heavy Duty | |
| Termination | Solder |