Molex Connector, Rcpt, 6Pos, 2Row, 3Mm; Connector Systems Molex 44764-0601

Description
CONNECTOR, RCPT, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 2Row, 3Mm; Connector Systems Molex - 01AH8459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 3Mm; Connector Systems Molex
01AH8459
Connector, Rcpt, 6Pos, 2Row, 3Mm; Connector Systems Molex 01AH8459
CONNECTOR, RCPT, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8459
Product Name Connector, Rcpt, 6Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 5473172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details