Connector
Molex 44620-0001 RJ45 Connector
Molex 44620-0001 RJ45 Connector
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
RJ-45INVERTEDMODJACK
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 low profile
Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 low profile
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44620-0001 | 1789314 | 57H1572 | 29C5356 | 44620-0001 | 44620-0001 |
| Product Name | Ethernet Connectors | Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex | Molex | Connectors | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Mounting | Through hole | Through Hole Mount | ||||
| Geometry | Right Angle |