Molex Rectangular Connector Contacts 444763112

Description
Socket Contact Tin 16 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - WM1913-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM1913-ND
Rectangular Connector Contacts WM1913-ND
Socket Contact Tin 16 AWG Crimp

Socket Contact Tin 16 AWG Crimp

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number WM1913-ND
Product Name Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details