Molex Rectangular Connectors - 0444741421 444741421

Description
Manufacturer: Molex, LLC Win Source Part Number: 906896-0444741421 Series: Mini-Fit HCS 44474 Features: Connector Header Through Hole 14 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 044474 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 044474-1421, 44474-1421, 444741421
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906896-0444741421 Series: Mini-Fit HCS 44474 Features: Connector Header Through Hole 14 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 044474 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 044474-1421, 44474-1421, 444741421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0444741421 - 906896-0444741421 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0444741421
906896-0444741421
Rectangular Connectors - 0444741421 906896-0444741421
Manufacturer: Molex, LLC Win Source Part Number: 906896-0444741421 Series: Mini-Fit HCS 44474 Features: Connector Header Through Hole 14 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 044474 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 044474-1421, 44474-1421, 444741421

Manufacturer: Molex, LLC
Win Source Part Number: 906896-0444741421
Series: Mini-Fit HCS 44474
Features: Connector Header Through Hole 14 position 0.165" (4.20mm)
Package: Tray
Mounting: Through Hole
Family Name: 044474
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 320
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 044474-1421, 44474-1421, 444741421

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906896-0444741421
Product Name Rectangular Connectors - 0444741421
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F6AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers