Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116242-44441-2003
Packaging: Bulk
Number of Positions: 3
Pitch: 7.49 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 18 A
Number of Contacts: 3
Gender: Receptacle
Length: 23.32 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Number of Poles: 3
Number of Pins: 3
Contact Gender: Female
Working Voltage: 600 V
Width: 15.24 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0444412003; 444-41-2003; 444412003;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 27.38 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 100 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Wire/Cable Gauge: 14 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG
Max Operating Temperature: 75 °C
3 Pos Female Receptacle Power Connector, 18A, 600V Product overview: 44441-2003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-44441-2003 can be used for catalog matching and distributor lookup.
Molex 44441-2003 Connector Housing
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44441-2003 | 44441-2003 | 1116242-44441-2003 | 340-44441-2003 | 3639881 |
| Product Name | Connectors | Circular Connectors - Circular Connectors - Housings - 44441-2003 | 18A 600V Electronic Connector | Wire Housings & Plugs | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | ||||
| Termination | Crimp | Crimp | |||
| Mounting | Cable | Cable mount |