Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018250-44300-1400
Packaging: Bulk
Number of Positions: 14
Pitch: 3 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 14
Gender: Male
Length: 37.84 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Contact Gender: Male
Width: 16.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 43020-1400; 43020-1401; 43020-1200; TSW-107-07-T-D; TSW-107-14-T-D; TSW-107-08-T-D-RA044
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.1 mm
Lead Free: Contains Lead
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018250-44300-1400 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 44300-1400 |