Molex Ethernet Connectors 44248-0029

Description
Molex 44248-0029 RJ45 Connector
Request a Quote Datasheet
Description
Molex 44248-0029 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8006992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006992
Ethernet Connectors 8006992
Molex 44248-0029 RJ45 Connector

Molex 44248-0029 RJ45 Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 44248-0029 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44248-0029
Modular Connectors / Ethernet Connectors 44248-0029
Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE 2 PORTS INVERTED

Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE 2 PORTS INVERTED

Buy Now Datasheet
Connector, Rj45, Jack, 2Port, 8P8C, R/a Pcb; Modular Connector Type Molex - 57H1126 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 2Port, 8P8C, R/a Pcb; Modular Connector Type Molex
57H1126
Connector, Rj45, Jack, 2Port, 8P8C, R/a Pcb; Modular Connector Type Molex 57H1126
CONNECTOR, RJ45, JACK, 2PORT, 8P8C, R/A PCB; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 2PORT, 8P8C, R/A PCB; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8006992 44248-0029 44248-0029 57H1126
Product Name Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 2Port, 8P8C, R/a Pcb; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack
Mounting Through hole
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details