Molex Connectors,Interconnects 441930003

Description
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 174 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 174 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 174 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: 174 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Jack, Smt, Low Profile, 8Way; Modular Connector Type Molex - 38K9903 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Smt, Low Profile, 8Way; Modular Connector Type Molex
38K9903
Jack, Smt, Low Profile, 8Way; Modular Connector Type Molex 38K9903
JACK, SMT, LOW PROFILE, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat4; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

JACK, SMT, LOW PROFILE, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat4; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38K9903
Product Name Connectors,Interconnects Jack, Smt, Low Profile, 8Way; Modular Connector Type Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 222Y14M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details