CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Mini-Fit BMI 43810 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 57H0644 |
| Product Name | Connector, Header, 6Pos, 2Row, 4.2Mm; Pitch Spacing Molex |
| Product Type | IC Headers |