Molex Connector, Rcpt, 36Pos, 2Row, 4.2Mm; Connector Systems Molex 43759-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 36Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1241
Connector, Rcpt, 36Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1241
CONNECTOR, RCPT, 36POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit BMI 43759 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 36POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit BMI 43759 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43759-0001 01AH1241
Product Name Connector, Rcpt, 36Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details