Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 436500616

Description
Manufacturer: Molex Win Source Part Number: 1333007-0436500616 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 6 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 1,530 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 436500616-E,04365006 16-E,436500616,04365 0-0616-E,436-50-0616 -P,43650-0616,043650 -0616,43650-0616-E,W M1926-NDR,WM1926,436 50-0616-TR60,43650-0 616-TR90 Base Product Number: 043650 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333007-0436500616 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 6 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 1,530 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 436500616-E,04365006 16-E,436500616,04365 0-0616-E,436-50-0616 -P,43650-0616,043650 -0616,43650-0616-E,W M1926-NDR,WM1926,436 50-0616-TR60,43650-0 616-TR90 Base Product Number: 043650 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333007-0436500616 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333007-0436500616
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333007-0436500616
Manufacturer: Molex Win Source Part Number: 1333007-0436500616 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 6 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 1,530 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 436500616-E,04365006 16-E,436500616,04365 0-0616-E,436-50-0616 -P,43650-0616,043650 -0616,43650-0616-E,W M1926-NDR,WM1926,436 50-0616-TR60,43650-0 616-TR90 Base Product Number: 043650 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333007-0436500616
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 6
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Mated Stacking Heights: 17.56mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Standard Package: 1,530
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 436500616-E,0436500616-E,436500616,043650-0616-E,436-50-0616-P,43650-0616,043650-0616,43650-0616-E,WM1926-NDR,WM1926,43650-0616-TR60,43650-0616-TR90
Base Product Number: 043650
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1333007-0436500616
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8935 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
16+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details