Manufacturer: Molex, LLC
Win Source Part Number: 848781-0436500512
Series: Micro-Fit 3.0 43650
Features: Connector Header position
Package: Reel - TR
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0512, WM1893-ND, WM1893TR, 436500512, 436-50-0512-P, WM1893CT, WM1893DKR, 43650-0512-P, WM1893, WM1893-NDR
1x5P Micro-Fit(MX 3.0) 5P Tin 5 -40℃~+105℃ 8.5A 1 3mm Brass Horizontal attachment SMD Wire To Board Connector ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 848781-0436500512 | 436500512 |
| Product Name | Rectangular Connectors - 0436500512 | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |