Molex Rectangular Connectors - 0436500403 436500403

Description
Manufacturer: Molex, LLC Win Source Part Number: 906872-0436500403 Series: Micro-Fit 3.0 43650 Features: Connector Header Through Hole, Right Angle 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2380 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0403-E, 43650-0403-TR140, WM1872, 43650-0403, 043650-0403, WM1872-NDR, 043650-0403-E, 436500403, 0436500403-E, 436-50-0403-P, 436500403-E, 43650-0403-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906872-0436500403 Series: Micro-Fit 3.0 43650 Features: Connector Header Through Hole, Right Angle 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2380 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0403-E, 43650-0403-TR140, WM1872, 43650-0403, 043650-0403, WM1872-NDR, 043650-0403-E, 436500403, 0436500403-E, 436-50-0403-P, 436500403-E, 43650-0403-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500403 - 906872-0436500403 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500403
906872-0436500403
Rectangular Connectors - 0436500403 906872-0436500403
Manufacturer: Molex, LLC Win Source Part Number: 906872-0436500403 Series: Micro-Fit 3.0 43650 Features: Connector Header Through Hole, Right Angle 4 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2380 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0403-E, 43650-0403-TR140, WM1872, 43650-0403, 043650-0403, WM1872-NDR, 043650-0403-E, 436500403, 0436500403-E, 436-50-0403-P, 436500403-E, 43650-0403-P

Manufacturer: Molex, LLC
Win Source Part Number: 906872-0436500403
Series: Micro-Fit 3.0 43650
Features: Connector Header Through Hole, Right Angle 4 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2380
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0403-E, 43650-0403-TR140, WM1872, 43650-0403, 043650-0403, WM1872-NDR, 043650-0403-E, 436500403, 0436500403-E, 436-50-0403-P, 436500403-E, 43650-0403-P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906872-0436500403
Product Name Rectangular Connectors - 0436500403
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details