Molex Rectangular Connectors - 0436500214 436500214

Description
Manufacturer: Molex, LLC Win Source Part Number: 904531-0436500214 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0214, 043650-0214, 0436500214-ND, WM14310CT, WM14310TR, 436500214, WM14310DKR, 0436-50-0214
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904531-0436500214 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0214, 043650-0214, 0436500214-ND, WM14310CT, WM14310TR, 436500214, WM14310DKR, 0436-50-0214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500214 - 904531-0436500214 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500214
904531-0436500214
Rectangular Connectors - 0436500214 904531-0436500214
Manufacturer: Molex, LLC Win Source Part Number: 904531-0436500214 Series: Micro-Fit 3.0 43650 Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0214, 043650-0214, 0436500214-ND, WM14310CT, WM14310TR, 436500214, WM14310DKR, 0436-50-0214

Manufacturer: Molex, LLC
Win Source Part Number: 904531-0436500214
Series: Micro-Fit 3.0 43650
Features: Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0214, 043650-0214, 0436500214-ND, WM14310CT, WM14310TR, 436500214, WM14310DKR, 0436-50-0214

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 904531-0436500214
Product Name Rectangular Connectors - 0436500214
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details